DECORATIVE TYPE
CLEAR COLOR
6.94 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
575 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
6.94 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
575 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
6.94 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
575 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM