DECORATIVE TYPE
IRIDESCENT CLEAR COLOR
4.5 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
60 W WATTAGE
FLAME STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
590 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
DECORATIVE TYPE
IRIDESCENT CLEAR COLOR
4.5 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
60 W WATTAGE
FLAME STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
590 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
Standard Incandescent Lamp
60F/IC/BL/2PK-120V/13982
Standard Incandescent Lamp
60F/IC/BL/2PK-120V/13982
DECORATIVE TYPE
IRIDESCENT CLEAR COLOR
4.5 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
60 W WATTAGE
FLAME STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
590 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM