OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 60B10C/DLF/BL/2PK-120V/13778

Description
3.88 INCH OVERALL LENGTH 12 STANDARD PACKAGE CANDELABRA BASE TYPE B10 SHAPE DESIGNATION 545 LUMEN INTENSITY C-7A FILAMENT TYPE 120 VOLT DESIGN VOLTAGE 1 60 WATT DESIGN WATTAGE 1 3000 HOUR LIFE 1 IN HOUR DOUBLE LIFE[R] BRAND FINISH FROSTED DIAMETER 1.25 INCH CLASS C (GAS) COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 DEG K
Datasheet
Description
3.88 INCH OVERALL LENGTH 12 STANDARD PACKAGE CANDELABRA BASE TYPE B10 SHAPE DESIGNATION 545 LUMEN INTENSITY C-7A FILAMENT TYPE 120 VOLT DESIGN VOLTAGE 1 60 WATT DESIGN WATTAGE 1 3000 HOUR LIFE 1 IN HOUR DOUBLE LIFE[R] BRAND FINISH FROSTED DIAMETER 1.25 INCH CLASS C (GAS) COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 DEG K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 60B10C/DLF/BL/2PK-120V/13778 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
60B10C/DLF/BL/2PK-120V/13778
Miniature Incandescent Lamp 60B10C/DLF/BL/2PK-120V/13778
3.88 INCH OVERALL LENGTH 12 STANDARD PACKAGE CANDELABRA BASE TYPE B10 SHAPE DESIGNATION 545 LUMEN INTENSITY C-7A FILAMENT TYPE 120 VOLT DESIGN VOLTAGE 1 60 WATT DESIGN WATTAGE 1 3000 HOUR LIFE 1 IN HOUR DOUBLE LIFE[R] BRAND FINISH FROSTED DIAMETER 1.25 INCH CLASS C (GAS) COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 DEG K
  • 3.88 INCH OVERALL LENGTH
  • 12 STANDARD PACKAGE
  • CANDELABRA BASE TYPE
  • B10 SHAPE DESIGNATION
  • 545 LUMEN INTENSITY
  • C-7A FILAMENT TYPE
  • 120 VOLT DESIGN VOLTAGE 1
  • 60 WATT DESIGN WATTAGE 1
  • 3000 HOUR LIFE 1 IN HOUR
  • DOUBLE LIFE[R] BRAND
  • FINISH FROSTED
  • DIAMETER 1.25 INCH
  • CLASS C (GAS)
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 DEG K
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 60B10C/DLF/BL/2PK-120V/13778
Product Name Miniature Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data