LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:BA9s; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet; Lens Style:Globe, G-4 1/2; Voltage Rating:14V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6678 |
| Product Name | Lamp, Incandescent; Supply Voltage Osram Sylvania |