OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 56/33831

Description
0.6 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.15 CP INTENSITY C2R FILAMENT TYPE 0.115 AMPERE DESIGN CURRENT 1 5 V DESIGN VOLTAGE 1 20000 LIFE 1 IN HOUR
Datasheet
Description
0.6 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.15 CP INTENSITY C2R FILAMENT TYPE 0.115 AMPERE DESIGN CURRENT 1 5 V DESIGN VOLTAGE 1 20000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 56/33831 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
56/33831
Miniature Incandescent Lamp 56/33831
0.6 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.15 CP INTENSITY C2R FILAMENT TYPE 0.115 AMPERE DESIGN CURRENT 1 5 V DESIGN VOLTAGE 1 20000 LIFE 1 IN HOUR
  • 0.6 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X4.9D BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.15 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.115 AMPERE DESIGN CURRENT 1
  • 5 V DESIGN VOLTAGE 1
  • 20000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 56/33831
Product Name Miniature Incandescent Lamp
Filament Type C-2R
Unlock Full Specs
to access all available technical data