OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 55/33785

Description
0.84 INCH OVERALL LENGTH AUTOMOTIVE AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CP INTENSITY C2R FILAMENT TYPE 0.41 AMPERE DESIGN CURRENT 1 7 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
Datasheet
Description
0.84 INCH OVERALL LENGTH AUTOMOTIVE AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CP INTENSITY C2R FILAMENT TYPE 0.41 AMPERE DESIGN CURRENT 1 7 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 55/33785 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
55/33785
Miniature Incandescent Lamp 55/33785
0.84 INCH OVERALL LENGTH AUTOMOTIVE AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CP INTENSITY C2R FILAMENT TYPE 0.41 AMPERE DESIGN CURRENT 1 7 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
  • 0.84 INCH OVERALL LENGTH
  • AUTOMOTIVE AND INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.41 AMPERE DESIGN CURRENT 1
  • 7 V DESIGN VOLTAGE 1
  • 500 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 55/33785
Product Name Miniature Incandescent Lamp
Filament Type C-2R
Unlock Full Specs
to access all available technical data