OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 53/33719

Description
0.6 INCH OVERALL LENGTH AUTOMOTIVE AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 1 CP INTENSITY C2V FILAMENT TYPE 0.12 AMPERE DESIGN CURRENT 1 14.4 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet
Description
0.6 INCH OVERALL LENGTH AUTOMOTIVE AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 1 CP INTENSITY C2V FILAMENT TYPE 0.12 AMPERE DESIGN CURRENT 1 14.4 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 53/33719 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
53/33719
Miniature Incandescent Lamp 53/33719
0.6 INCH OVERALL LENGTH AUTOMOTIVE AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 1 CP INTENSITY C2V FILAMENT TYPE 0.12 AMPERE DESIGN CURRENT 1 14.4 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
  • 0.6 INCH OVERALL LENGTH
  • AUTOMOTIVE AND INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • G3.5 SHAPE DESIGNATION
  • 1 CP INTENSITY
  • C2V FILAMENT TYPE
  • 0.12 AMPERE DESIGN CURRENT 1
  • 14.4 V DESIGN VOLTAGE 1
  • 1000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 53/33719
Product Name Miniature Incandescent Lamp
Filament Type C-2V
Unlock Full Specs
to access all available technical data