REFLECTOR TYPE
6 INCH OVERALL LENGTH
GENERAL PURPOSE, WIDE FLOOD APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
500 W WATTAGE
EXTENDED MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR64 SHAPE DESIGNATION
6500 LUMEN INTENSITY
CC13 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
6 INCH OVERALL LENGTH
GENERAL PURPOSE, WIDE FLOOD APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
500 W WATTAGE
EXTENDED MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR64 SHAPE DESIGNATION
6500 LUMEN INTENSITY
CC13 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
Standard Incandescent Lamp
500PAR64/WFL-120V/14935
Standard Incandescent Lamp
500PAR64/WFL-120V/14935
REFLECTOR TYPE
6 INCH OVERALL LENGTH
GENERAL PURPOSE, WIDE FLOOD APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
500 W WATTAGE
EXTENDED MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR64 SHAPE DESIGNATION
6500 LUMEN INTENSITY
CC13 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K