OSRAM SYLVANIA, Inc. Lamp; Mini Bayonet; 6.3 V; 6.3 A; 3000;0.94 in. (Max.) L 47

Description
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
Description
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.

Suppliers

Company
Product
Description
Supplier Links
Lamp; Mini Bayonet; 6.3 V; 6.3 A; 3000;0.94 in. (Max.) L - 70216179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; Mini Bayonet; 6.3 V; 6.3 A; 3000;0.94 in. (Max.) L
70216179
Lamp; Mini Bayonet; 6.3 V; 6.3 A; 3000;0.94 in. (Max.) L 70216179
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.

Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Incandescent Lamps
Product Number 70216179
Product Name Lamp; Mini Bayonet; 6.3 V; 6.3 A; 3000;0.94 in. (Max.) L
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania - 96F6591 - Newark, An Avnet Company
Specs
Rated Average Life 2500 hours
View Details
2 suppliers
THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 2500 hours
View Details