REFLECTOR TYPE
INSIDE FROST COLOR
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
45 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
245 LUMEN INTENSITY
C9 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
45 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
245 LUMEN INTENSITY
C9 FILAMENT TYPE
REFLECTOR TYPE
INSIDE FROST COLOR
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
45 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
245 LUMEN INTENSITY
C9 FILAMENT TYPE