LAMP, INCANDESCENT, INTERMEDIATE SCREW, 120V, 40W; Supply Voltage:120V; Lamp Base Type:Intermediate Screw; Bulb Size:S-11; MSCP:-; Average Bulb Life:500h; Product Range:-; Lead Style:Intermediate Screw; Length:58.7mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6657 |
| Product Name | Lamp, Incandescent, Intermediate Screw, 120V, 40W; Supply Voltage Osram Sylvania |
| Rated Average Life | 500 hours |