DECORATIVE TYPE
CLEAR COLOR
4.5 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
40 W WATTAGE
FLAME STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
340 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.5 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
40 W WATTAGE
FLAME STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
340 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
DECORATIVE TYPE
CLEAR COLOR
4.5 INCH OVERALL LENGTH
DECORATION APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
40 W WATTAGE
FLAME STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
340 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K