OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 40B10C/BL/4PK-120V/13648

Description
DECORATIVE TYPE CLEAR COLOR 3.88 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 40 W WATTAGE BENT TIP STYLE CANDELABRA BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 400 LUMEN INTENSITY C7A FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3.88 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 40 W WATTAGE BENT TIP STYLE CANDELABRA BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 400 LUMEN INTENSITY C7A FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40B10C/BL/4PK-120V/13648 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
40B10C/BL/4PK-120V/13648
Standard Incandescent Lamp 40B10C/BL/4PK-120V/13648
DECORATIVE TYPE CLEAR COLOR 3.88 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 40 W WATTAGE BENT TIP STYLE CANDELABRA BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 400 LUMEN INTENSITY C7A FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3.88 INCH OVERALL LENGTH
  • DECORATION APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 40 W WATTAGE
  • BENT TIP STYLE
  • CANDELABRA BASE TYPE
  • 1500 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • 400 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 40B10C/BL/4PK-120V/13648
Product Name Standard Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data