CLEAR COLOR
3-1/2 INCH OVERALL LENGTH
FAN, GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
40 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A15 SHAPE DESIGNATION
452 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
Datasheet
Description
CLEAR COLOR
3-1/2 INCH OVERALL LENGTH
FAN, GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
40 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A15 SHAPE DESIGNATION
452 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
Standard Incandescent Lamp
40A15/CL/FAN-120V/10042
Standard Incandescent Lamp
40A15/CL/FAN-120V/10042
CLEAR COLOR
3-1/2 INCH OVERALL LENGTH
FAN, GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
40 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A15 SHAPE DESIGNATION
452 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS