CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
3 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
S6 SHAPE DESIGNATION
12 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
3 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
S6 SHAPE DESIGNATION
12 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
3 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
S6 SHAPE DESIGNATION
12 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K