LAMP, INCANDESCENT, MIDGET GROOVE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Length:16mm; Light Source:Incandescent RoHS Compliant: No
Lamp;miniature lamps, 28v/0.04amps
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Lamps |
| Product Number | 96F6655 | 70216126 |
| Product Name | Lamp, Incandescent, Midget Groove, 28V; Supply Voltage Osram Sylvania | Lamp;miniature lamps, 28v/0.04amps |
| Rated Average Life | 7000 hours |