OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 388/35349

Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MIDGET GROOVE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
Datasheet
Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MIDGET GROOVE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 388/35349 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
388/35349
Miniature Incandescent Lamp 388/35349
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MIDGET GROOVE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
  • 0.63 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MIDGET GROOVE BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.04 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 7000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 388/35349
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data