OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 387/35327

Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MINIATURE FLANGE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
Datasheet
Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MINIATURE FLANGE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 387/35327 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
387/35327
Miniature Incandescent Lamp 387/35327
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MINIATURE FLANGE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
  • 0.63 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT MINIATURE FLANGE BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.04 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 7000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 387/35327
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 4000 hours
View Details
Decorative - Standard - 75A/CL 24PK - 10428 - Kennedy Webster Electric Co.
Specs
Lamp Power 75 watts
Maximum Overall Length 1.74 inch (44.3 mm)
Light Center Length 1.23 inch (31.2 mm)
View Details
Specs
Base Type Candelabra
Filament Type C-9
Lamp Power 4 watts
View Details