OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 327/35155

Description
0.63 INCH OVERALL LENGTH AUTOMOTIVE LAMP, AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1-3/4 SHAPE DESIGNATION 0.34 CD (SPHERICAL) INTENSITY C-2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 4000 LIFE 1 IN HOUR DIAMETER 0.23 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet
Description
0.63 INCH OVERALL LENGTH AUTOMOTIVE LAMP, AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1-3/4 SHAPE DESIGNATION 0.34 CD (SPHERICAL) INTENSITY C-2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 4000 LIFE 1 IN HOUR DIAMETER 0.23 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 327/35155 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
327/35155
Miniature Incandescent Lamp 327/35155
0.63 INCH OVERALL LENGTH AUTOMOTIVE LAMP, AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1-3/4 SHAPE DESIGNATION 0.34 CD (SPHERICAL) INTENSITY C-2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 4000 LIFE 1 IN HOUR DIAMETER 0.23 INCH LIGHT CENTER LENGTH 0.38 INCH
  • 0.63 INCH OVERALL LENGTH
  • AUTOMOTIVE LAMP, AIRCRAFT APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT MIDGET FLANGED BASE TYPE
  • T1-3/4 SHAPE DESIGNATION
  • 0.34 CD (SPHERICAL) INTENSITY
  • C-2F FILAMENT TYPE
  • 0.04 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 4000 LIFE 1 IN HOUR
  • DIAMETER 0.23 INCH
  • LIGHT CENTER LENGTH 0.38 INCH
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 327/35155
Product Name Miniature Incandescent Lamp
Filament Type C-2F
Unlock Full Specs
to access all available technical data