OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 313/35133

Description
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 43.92 LUMEN INTENSITY 0.17 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
Datasheet
Description
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 43.92 LUMEN INTENSITY 0.17 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 313/35133 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
313/35133
Miniature Incandescent Lamp 313/35133
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 43.92 LUMEN INTENSITY 0.17 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
  • 1.06 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 43.92 LUMEN INTENSITY
  • 0.17 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 500 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 313/35133
Product Name Miniature Incandescent Lamp
Maximum Overall Length 1.06 inch (26.92 mm)
Unlock Full Specs
to access all available technical data