31099-PLH-BAY/32173 -- MINIATURE INCANDESCENT LAMP
OSRAM SYLVANIA, Inc.
Miniature Incandescent Lamp
31099-PLH-BAY/32173
Description
1.68 INCH OVERALL LENGTH
AUTOMOTIVE APPLICATION
100 STANDARD PACKAGE
SOCKET BASE TYPE
T2.5, T3.25 SHAPE DESIGNATION
Description
1.68 INCH OVERALL LENGTH
AUTOMOTIVE APPLICATION
100 STANDARD PACKAGE
SOCKET BASE TYPE
T2.5, T3.25 SHAPE DESIGNATION
Datasheet
Suppliers
Miniature Incandescent Lamp
31099-PLH-BAY/32173
1.68 INCH OVERALL LENGTH
AUTOMOTIVE APPLICATION
100 STANDARD PACKAGE
SOCKET BASE TYPE
T2.5, T3.25 SHAPE DESIGNATION
- 1.68 INCH OVERALL LENGTH
- AUTOMOTIVE APPLICATION
- 100 STANDARD PACKAGE
- SOCKET BASE TYPE
- T2.5, T3.25 SHAPE DESIGNATION
Datasheet
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
31099-PLH-BAY/32173 |
|
Product Name
|
Miniature Incandescent Lamp |
|
Maximum Overall Length
|
1.68 inch (42.67 mm)
|
Unlock Full Specs
to access all available technical data