REFLECTOR TYPE
FROST COLOR
3.938 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.5 INCH
LIGHT CENTER LENGTH 2.875 INCH
BEAM ANGLE 45 DEGREE
BASE MATERIAL BRASS
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
3.938 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.5 INCH
LIGHT CENTER LENGTH 2.875 INCH
BEAM ANGLE 45 DEGREE
BASE MATERIAL BRASS
REFLECTOR TYPE
FROST COLOR
3.938 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.5 INCH
LIGHT CENTER LENGTH 2.875 INCH
BEAM ANGLE 45 DEGREE
BASE MATERIAL BRASS