REFLECTOR TYPE
INSIDE FROST COLOR
3.94 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
60 PER CASE STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
3.94 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
60 PER CASE STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
REFLECTOR TYPE
INSIDE FROST COLOR
3.94 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
60 PER CASE STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K