INSIDE FROST COLOR
3-1/2 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
A15 SHAPE DESIGNATION
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSIDE FROST COLOR
3-1/2 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
A15 SHAPE DESIGNATION
BASE MATERIAL ALUMINUM
INSIDE FROST COLOR
3-1/2 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
30 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
A15 SHAPE DESIGNATION
BASE MATERIAL ALUMINUM