CLEAR COLOR
9.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
130 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
300 W WATTAGE
MOGUL BASE TYPE
1000 LIFE IN HOUR
PS35 SHAPE DESIGNATION
5250 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 4-3/8 INCH
LIGHT CENTER LENGTH 7 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
9.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
130 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
300 W WATTAGE
MOGUL BASE TYPE
1000 LIFE IN HOUR
PS35 SHAPE DESIGNATION
5250 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 4-3/8 INCH
LIGHT CENTER LENGTH 7 INCH
CLEAR COLOR
9.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
130 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
300 W WATTAGE
MOGUL BASE TYPE
1000 LIFE IN HOUR
PS35 SHAPE DESIGNATION
5250 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 4-3/8 INCH
LIGHT CENTER LENGTH 7 INCH
CLEAR COLOR
9.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION