REFLECTOR TYPE
GENERAL PURPOSE, MEDIUM FLOOD APPLICATION
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
300 W WATTAGE
MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
3840 LUMEN INTENSITY
C, CC13 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 7 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
GENERAL PURPOSE, MEDIUM FLOOD APPLICATION
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
300 W WATTAGE
MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
3840 LUMEN INTENSITY
C, CC13 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 7 INCH
Standard Incandescent Lamp
300PAR56/MFL-120V/14950
Standard Incandescent Lamp
300PAR56/MFL-120V/14950
REFLECTOR TYPE
GENERAL PURPOSE, MEDIUM FLOOD APPLICATION
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
300 W WATTAGE
MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
3840 LUMEN INTENSITY
C, CC13 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 7 INCH