INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
6 STANDARD PACKAGE
300 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
5760 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
6 STANDARD PACKAGE
300 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
5760 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
Standard Incandescent Lamp
300M/IF/CVP/6-130V/15738
Standard Incandescent Lamp
300M/IF/CVP/6-130V/15738
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
6 STANDARD PACKAGE
300 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
5760 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM