CLEAR COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
300 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
5820 LUMEN INTENSITY
C9 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
300 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
5820 LUMEN INTENSITY
C9 FILAMENT TYPE
CLEAR COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
300 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
5820 LUMEN INTENSITY
C9 FILAMENT TYPE