REFLECTOR TYPE
INSIDE FROST COLOR
6.5 INCH OVERALL LENGTH
GENERAL PURPOSE, FLOOD APPLICATION
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
300 W WATTAGE
A-LINE STYLE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
3030 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE MATERIAL BRASS
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
6.5 INCH OVERALL LENGTH
GENERAL PURPOSE, FLOOD APPLICATION
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
300 W WATTAGE
A-LINE STYLE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
3030 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE MATERIAL BRASS
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
REFLECTOR TYPE
INSIDE FROST COLOR
6.5 INCH OVERALL LENGTH
GENERAL PURPOSE, FLOOD APPLICATION
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
300 W WATTAGE
A-LINE STYLE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
3030 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE MATERIAL BRASS
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K