SUPER SOFT COLOR
4.38 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
28/29 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
400 LUMEN INTENSITY
CC8 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2700 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
SUPER SOFT COLOR
4.38 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
28/29 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
400 LUMEN INTENSITY
CC8 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2700 K
BASE MATERIAL ALUMINUM
SUPER SOFT COLOR
4.38 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
28/29 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
400 LUMEN INTENSITY
CC8 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2700 K
BASE MATERIAL ALUMINUM