OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 28MB/33311

Description
1.19 INCH OVERALL LENGTH TELEPHONE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T2.5 SHAPE DESIGNATION 0.29 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
Datasheet
Description
1.19 INCH OVERALL LENGTH TELEPHONE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T2.5 SHAPE DESIGNATION 0.29 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 28MB/33311 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
28MB/33311
Miniature Incandescent Lamp 28MB/33311
1.19 INCH OVERALL LENGTH TELEPHONE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T2.5 SHAPE DESIGNATION 0.29 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
  • 1.19 INCH OVERALL LENGTH
  • TELEPHONE APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T2.5 SHAPE DESIGNATION
  • 0.29 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.04 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 5000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 28MB/33311
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
General Purpose - Appliance & Indicators - 7 1/2S/CG TRAY - 11880 - Kennedy Webster Electric Co.
Specs
Lamp Power 7.5 watts
Maximum Overall Length 2.25 inch (57.15 mm)
Light Center Length 1.56 inch (39.62 mm)
View Details
Special Purpose Incandescent Lamp - 69A21/TS/8M-125V/12497 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 69 watts
Rated Average Life 8000 hours
View Details