OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 28A/HAL/CL/2-120V/52549

Description
CLEAR COLOR 4.38 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 28 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 435 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
Datasheet
Description
CLEAR COLOR 4.38 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 28 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 435 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 28A/HAL/CL/2-120V/52549 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
28A/HAL/CL/2-120V/52549
Standard Incandescent Lamp 28A/HAL/CL/2-120V/52549
CLEAR COLOR 4.38 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 28 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 435 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
  • CLEAR COLOR
  • 4.38 INCH OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 28 W WATTAGE
  • MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 435 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 28A/HAL/CL/2-120V/52549
Product Name Standard Incandescent Lamp
Filament Type CC-8
Unlock Full Specs
to access all available technical data