LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Wedge, W2.1x9.2d; Lens Style:Tubular, T-3 1/4; Voltage Rating:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92F2693 |
| Product Name | Lamp, Incandescent; Supply Voltage Osram Sylvania |