CLEAR COLOR
5.5 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
TUBULAR STYLE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6.5 SHAPE DESIGNATION
240 LUMEN INTENSITY
C8 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
Datasheet
Description
CLEAR COLOR
5.5 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
TUBULAR STYLE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6.5 SHAPE DESIGNATION
240 LUMEN INTENSITY
C8 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
CLEAR COLOR
5.5 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
TUBULAR STYLE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6.5 SHAPE DESIGNATION
240 LUMEN INTENSITY
C8 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM