DECORATIVE TYPE
CLEAR COLOR
6-15/16 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
25 W WATTAGE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
C9 FILAMENT TYPE
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
6-15/16 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
25 W WATTAGE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
C9 FILAMENT TYPE
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
6-15/16 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
25 W WATTAGE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
C9 FILAMENT TYPE
BASE MATERIAL ALUMINUM