DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16-1/2 SHAPE DESIGNATION
180 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.063 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16-1/2 SHAPE DESIGNATION
180 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.063 INCH
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16-1/2 SHAPE DESIGNATION
180 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.063 INCH