OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 25B10C/T/BL/2PK-120V/13678

Description
DECORATIVE TYPE CLEAR COLOR 3.63 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE CANDELABRA BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 175 LUMEN INTENSITY C7A FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3.63 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE CANDELABRA BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 175 LUMEN INTENSITY C7A FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25B10C/T/BL/2PK-120V/13678 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
25B10C/T/BL/2PK-120V/13678
Standard Incandescent Lamp 25B10C/T/BL/2PK-120V/13678
DECORATIVE TYPE CLEAR COLOR 3.63 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE CANDELABRA BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 175 LUMEN INTENSITY C7A FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3.63 INCH OVERALL LENGTH
  • DECORATION APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 25 W WATTAGE
  • BLUNT TIP STYLE
  • CANDELABRA BASE TYPE
  • 1500 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • 175 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 25B10C/T/BL/2PK-120V/13678
Product Name Standard Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data