OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 25B10C/DL/BL/4PK-120V/13306

Description
DECORATIVE TYPE CLEAR COLOR 3-7/8 INCH OVERALL LENGTH 3.875 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE BENT TIP STYLE CANDELABRA BASE TYPE 3000 LIFE IN HOUR B10 SHAPE DESIGNATION C, C7A FILAMENT TYPE SYLVANIA[T] BRAND OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3-7/8 INCH OVERALL LENGTH 3.875 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE BENT TIP STYLE CANDELABRA BASE TYPE 3000 LIFE IN HOUR B10 SHAPE DESIGNATION C, C7A FILAMENT TYPE SYLVANIA[T] BRAND OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25B10C/DL/BL/4PK-120V/13306 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
25B10C/DL/BL/4PK-120V/13306
Standard Incandescent Lamp 25B10C/DL/BL/4PK-120V/13306
DECORATIVE TYPE CLEAR COLOR 3-7/8 INCH OVERALL LENGTH 3.875 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE BENT TIP STYLE CANDELABRA BASE TYPE 3000 LIFE IN HOUR B10 SHAPE DESIGNATION C, C7A FILAMENT TYPE SYLVANIA[T] BRAND OVERALL LENGTH IN INCH - UOM IN
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3-7/8 INCH OVERALL LENGTH
  • 3.875 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 25 W WATTAGE
  • BENT TIP STYLE
  • CANDELABRA BASE TYPE
  • 3000 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • C, C7A FILAMENT TYPE
  • SYLVANIA[T] BRAND
  • OVERALL LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 25B10C/DL/BL/4PK-120V/13306
Product Name Standard Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data