OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 25A-12V/10449

Description
INSIDE FROST COLOR 3.94 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 12 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 385 LUMEN INTENSITY C6 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
Datasheet
Description
INSIDE FROST COLOR 3.94 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 12 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 385 LUMEN INTENSITY C6 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A-12V/10449 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
25A-12V/10449
Standard Incandescent Lamp 25A-12V/10449
INSIDE FROST COLOR 3.94 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 12 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 385 LUMEN INTENSITY C6 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
  • INSIDE FROST COLOR
  • 3.94 INCH OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 12 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 25 W WATTAGE
  • GLOBE STYLE
  • MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 385 LUMEN INTENSITY
  • C6 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
  • BASE MATERIAL BRASS
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 25A-12V/10449
Product Name Standard Incandescent Lamp
Filament Type C-6
Unlock Full Specs
to access all available technical data