OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 25A-120V/10644

Description
FROST COLOR 3.938 INCH OVERALL LENGTH GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION 120 V VOLTAGE RATING 120 PER CASE STANDARD PACKAGE 25 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 190 LUMEN INTENSITY C9 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.375 INCH LIGHT CENTER LENGTH 2.5 INCH BASE MATERIAL ALUMINUM
Datasheet
Description
FROST COLOR 3.938 INCH OVERALL LENGTH GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION 120 V VOLTAGE RATING 120 PER CASE STANDARD PACKAGE 25 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 190 LUMEN INTENSITY C9 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.375 INCH LIGHT CENTER LENGTH 2.5 INCH BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A-120V/10644 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
25A-120V/10644
Standard Incandescent Lamp 25A-120V/10644
FROST COLOR 3.938 INCH OVERALL LENGTH GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION 120 V VOLTAGE RATING 120 PER CASE STANDARD PACKAGE 25 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 190 LUMEN INTENSITY C9 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.375 INCH LIGHT CENTER LENGTH 2.5 INCH BASE MATERIAL ALUMINUM
  • FROST COLOR
  • 3.938 INCH OVERALL LENGTH
  • GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 120 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • MEDIUM BASE TYPE
  • 2500 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 190 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • COLOR TEMPERATURE IN KELVIN 2850
  • COLOR RENDERING INDEX 100
  • DIAMETER 2.375 INCH
  • LIGHT CENTER LENGTH 2.5 INCH
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 25A-120V/10644
Product Name Standard Incandescent Lamp
Filament Type C-9
Unlock Full Specs
to access all available technical data