OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 259/35027

Description
0.814 INCH OVERALL LENGTH INDICATOR, RADIO, TV APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CP INTENSITY C2R FILAMENT TYPE 0.25 AMPERE DESIGN CURRENT 1 6.3 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
Datasheet
Description
0.814 INCH OVERALL LENGTH INDICATOR, RADIO, TV APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CP INTENSITY C2R FILAMENT TYPE 0.25 AMPERE DESIGN CURRENT 1 6.3 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 259/35027 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
259/35027
Miniature Incandescent Lamp 259/35027
0.814 INCH OVERALL LENGTH INDICATOR, RADIO, TV APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CP INTENSITY C2R FILAMENT TYPE 0.25 AMPERE DESIGN CURRENT 1 6.3 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
  • 0.814 INCH OVERALL LENGTH
  • INDICATOR, RADIO, TV APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X9.2D BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 0.65 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.25 AMPERE DESIGN CURRENT 1
  • 6.3 V DESIGN VOLTAGE 1
  • 5000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 259/35027
Product Name Miniature Incandescent Lamp
Filament Type C-2R
Unlock Full Specs
to access all available technical data