1.69 INCH OVERALL LENGTH
TELEPHONE APPLICATION
1000 STANDARD PACKAGE
SLIDE NUMBER 3 BASE TYPE
T2 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.035 AMPERE DESIGN CURRENT 1
24 V DESIGN VOLTAGE 1
8000 LIFE 1 IN HOUR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.69 INCH OVERALL LENGTH
TELEPHONE APPLICATION
1000 STANDARD PACKAGE
SLIDE NUMBER 3 BASE TYPE
T2 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.035 AMPERE DESIGN CURRENT 1
24 V DESIGN VOLTAGE 1
8000 LIFE 1 IN HOUR
1.69 INCH OVERALL LENGTH
TELEPHONE APPLICATION
1000 STANDARD PACKAGE
SLIDE NUMBER 3 BASE TYPE
T2 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.035 AMPERE DESIGN CURRENT 1
24 V DESIGN VOLTAGE 1
8000 LIFE 1 IN HOUR