T-2 Slide Base 5 Miniature Lamps, 1.11 in. (Max.) L
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
T-2 slide base 5 miniature lamps.
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:10000h; Product Range:-; Bulb Length (MOL):28.194mm; Length:1.11"; Light Source:Incandescent RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70216192 | 96F6624 |
| Product Name | Lamp, Miniature; Slide Base 5; T-2; 24 V; 0.072 A; Incandescent Slide; 10000 hr | Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Osram Sylvania |
| Base Type | Slide/Type 5 (Phone) |