INCANDESCENT TYPE
AUTOMOTIVE APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
0.07 AMP DESIGN CURRENT 1
24 VOLT DESIGN VOLTAGE 1
10000 LIFE 1 IN HOUR
LAMP INTENSITY 6.28 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INCANDESCENT TYPE
AUTOMOTIVE APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
0.07 AMP DESIGN CURRENT 1
24 VOLT DESIGN VOLTAGE 1
10000 LIFE 1 IN HOUR
LAMP INTENSITY 6.28 LUMEN
INCANDESCENT TYPE
AUTOMOTIVE APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
0.07 AMP DESIGN CURRENT 1
24 VOLT DESIGN VOLTAGE 1
10000 LIFE 1 IN HOUR
LAMP INTENSITY 6.28 LUMEN