LOW VOLTAGE HALOGEN LAMP, G4, 12V; Supply Voltage:12V; Lamp Base Type:G4; Bulb Size:22mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 14AC7794 |
| Product Name | Low Voltage Halogen Lamp, G4, 12V; Supply Voltage Ledvance |
| Rated Average Life | 1000 hours |