OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 200PS25/99/XL-130V/15818

Description
INSIDE FROST COLOR 6.94 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 200 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR PS25 SHAPE DESIGNATION 3100 LUMEN INTENSITY CC6 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
Datasheet
Description
INSIDE FROST COLOR 6.94 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 200 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR PS25 SHAPE DESIGNATION 3100 LUMEN INTENSITY CC6 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Standard Incandescent Lamp
200PS25/99/XL-130V/15818
Standard Incandescent Lamp 200PS25/99/XL-130V/15818
INSIDE FROST COLOR 6.94 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 200 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR PS25 SHAPE DESIGNATION 3100 LUMEN INTENSITY CC6 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
  • INSIDE FROST COLOR
  • 6.94 INCH OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 130 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 200 W WATTAGE
  • MEDIUM BASE TYPE
  • 2500 LIFE IN HOUR
  • PS25 SHAPE DESIGNATION
  • 3100 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
  • BASE MATERIAL BRASS
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 200PS25/99/XL-130V/15818
Product Name Standard Incandescent Lamp
Filament Type CC-6
Unlock Full Specs
to access all available technical data