INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
200 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
3560 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
200 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
3560 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
200 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
3560 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM