OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 194/34761

Description
1.054 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 25.13 LUMEN INTENSITY C2F FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 2500 LIFE 1 IN HOUR
Datasheet
Description
1.054 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 25.13 LUMEN INTENSITY C2F FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 2500 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 194/34761 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
194/34761
Miniature Incandescent Lamp 194/34761
1.054 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 25.13 LUMEN INTENSITY C2F FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 2500 LIFE 1 IN HOUR
  • 1.054 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X9.2D BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 25.13 LUMEN INTENSITY
  • C2F FILAMENT TYPE
  • 0.27 AMPERE DESIGN CURRENT 1
  • 14 V DESIGN VOLTAGE 1
  • 2500 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 194/34761
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data