OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1895/37531

Description
0.84 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CP INTENSITY C2F FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 2000 LIFE 1 IN HOUR
Datasheet
Description
0.84 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CP INTENSITY C2F FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 2000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1895/37531 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1895/37531
Miniature Incandescent Lamp 1895/37531
0.84 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CP INTENSITY C2F FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 2000 LIFE 1 IN HOUR
  • 0.84 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.27 AMPERE DESIGN CURRENT 1
  • 14 V DESIGN VOLTAGE 1
  • 2000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1895/37531
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data