(PRICE/PK OF 10),LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BA9S, BULB SIZE:T-3 1/4, MSCP:-, AVERAGE BULB LIFE:1500H, PRODUCT RANGE:-, CURRENT RATING:170MA, LENGTH:30.2MM, LIGHT SOURCE:INCANDESCENT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:170mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 19160063 | 96F6599 |
| Product Name | Incandescent Lamp | Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania |
| Rated Average Life | 1500 hours |